Vishay Precision Group Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0055R600JE732

Description
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0055R600JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0055R600JE732
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0055R600JE732
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 5.6 5% E73 E3 Vishay - 70P0169 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 5.6 5% E73 E3 Vishay
70P0169
Cw-5-2 5.6 5% E73 E3 Vishay 70P0169
CW-5-2 5.6 5% E73 e3

CW-5-2 5.6 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055R600JE732 70P0169
Product Name Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 5.6 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers