Vishay Precision Group Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0055R100KE123

Description
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0055R100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0055R100KE123
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0055R100KE123
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 5.1 10% E12 E3 Vishay - 70P0162 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 5.1 10% E12 E3 Vishay
70P0162
Cw-5-3 5.1 10% E12 E3 Vishay 70P0162
CW-5-3 5.1 10% e12 E3

CW-5-3 5.1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055R100KE123 70P0162
Product Name Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 5.1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details