Vishay Precision Group Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0055R100JE733

Description
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0055R100JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0055R100JE733
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0055R100JE733
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 5.1 5% E73 E3 Vishay - 70P0159 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 5.1 5% E73 E3 Vishay
70P0159
Cw-5-3 5.1 5% E73 E3 Vishay 70P0159
CW-5-3 5.1 5% E73 e3

CW-5-3 5.1 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055R100JE733 70P0159
Product Name Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 5.1 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details