Vishay Precision Group Wirewound Resistors CW0055R000JS70

Description
CW-5 5 5% S70
Request a Quote Datasheet
Description
CW-5 5 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0055R000JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0055R000JS70
Wirewound Resistors 3110-CW0055R000JS70
CW-5 5 5% S70

CW-5 5 5% S70

Supplier's Site Datasheet
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0055R000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0055R000JS70
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0055R000JS70
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 5 Ohm, 5% Vishay - 43C8085 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 5 Ohm, 5% Vishay
43C8085
Cw, 0.875 X 0.312, 5 Ohm, 5% Vishay 43C8085
CW, 0.875 x 0.312", 5 Ohm, 5%

CW, 0.875 x 0.312", 5 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0055R000JS70 CW0055R000JS70 43C8085
Product Name Wirewound Resistors Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 5 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details