Vishay Precision Group Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0055R000JB123

Description
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0055R000JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0055R000JB123
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0055R000JB123
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.875 X 0.312, 5 Ohm, 5% Vishay - 43C8081 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 5 Ohm, 5% Vishay
43C8081
Cw, 0.875 X 0.312, 5 Ohm, 5% Vishay 43C8081
CW, 0.875 x 0.312", 5 Ohm, 5%

CW, 0.875 x 0.312", 5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055R000JB123 43C8081
Product Name Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw, 0.875 X 0.312, 5 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers