Vishay Precision Group Res Wirewound 5.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K600KE733

Description
Res Wirewound 5.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0055K600KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0055K600KE733
Res Wirewound 5.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K600KE733
Res Wirewound 5.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 5.6K 10% E73 E3 Vishay - 70P0141 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 5.6K 10% E73 E3 Vishay
70P0141
Cw-5-3 5.6K 10% E73 E3 Vishay 70P0141
CW-5-3 5.6K 10% E73 e3

CW-5-3 5.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K600KE733 70P0141
Product Name Res Wirewound 5.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 5.6K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers