Vishay Precision Group Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K600KE732

Description
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0055K600KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0055K600KE732
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K600KE732
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 5.6K 10% E73 E3 Vishay - 70P0140 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 5.6K 10% E73 E3 Vishay
70P0140
Cw-5-2 5.6K 10% E73 E3 Vishay 70P0140
CW-5-2 5.6K 10% E73 e3

CW-5-2 5.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K600KE732 70P0140
Product Name Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 5.6K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details