Vishay Precision Group Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K360JE732

Description
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0055K360JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0055K360JE732
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K360JE732
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 5.36K 5% E73 E3 Vishay - 70P0123 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 5.36K 5% E73 E3 Vishay
70P0123
Cw-5-2 5.36K 5% E73 E3 Vishay 70P0123
CW-5-2 5.36K 5% E73 e3

CW-5-2 5.36K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K360JE732 70P0123
Product Name Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 5.36K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details