Vishay Precision Group Wirewound Resistors CW0055K360JE12

Description
CW-5 5.36K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 5.36K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0055K360JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0055K360JE12
Wirewound Resistors 3110-CW0055K360JE12
CW-5 5.36K 5% E12 e3

CW-5 5.36K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 5.36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0055K360JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0055K360JE12
Res Wirewound 5.36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0055K360JE12
Res Wirewound 5.36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 5.36K 5% E12 E3 Vishay - 70P0119 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 5.36K 5% E12 E3 Vishay
70P0119
Cw-5 5.36K 5% E12 E3 Vishay 70P0119
CW-5 5.36K 5% e12 E3

CW-5 5.36K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0055K360JE12 CW0055K360JE12 70P0119
Product Name Wirewound Resistors Res Wirewound 5.36K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 5.36K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5360 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers