Vishay Precision Group Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K100KE732

Description
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0055K100KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0055K100KE732
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K100KE732
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 5.1K 10% E73 E3 Vishay - 70P0117 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 5.1K 10% E73 E3 Vishay
70P0117
Cw-5-2 5.1K 10% E73 E3 Vishay 70P0117
CW-5-2 5.1K 10% E73 e3

CW-5-2 5.1K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K100KE732 70P0117
Product Name Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 5.1K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details