Vishay Precision Group Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0055K100KE123

Description
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0055K100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0055K100KE123
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0055K100KE123
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 5.1K 10% E12 E3 Vishay - 70P0115 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 5.1K 10% E12 E3 Vishay
70P0115
Cw-5-3 5.1K 10% E12 E3 Vishay 70P0115
CW-5-3 5.1K 10% e12 E3

CW-5-3 5.1K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K100KE123 70P0115
Product Name Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 5.1K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details