Vishay Precision Group Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K000JS733

Description
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0055K000JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0055K000JS733
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K000JS733
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 5 Kohm, 5% Vishay - 43C8070 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 5 Kohm, 5% Vishay
43C8070
Cw, 0.875 X 0.312, 5 Kohm, 5% Vishay 43C8070
CW, 0.875 x 0.312", 5 kOhm, 5%

CW, 0.875 x 0.312", 5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K000JS733 43C8070
Product Name Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 5 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers