Vishay Precision Group Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K000JS732

Description
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0055K000JS732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0055K000JS732
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K000JS732
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 5 Kohm, 5% Vishay - 43C8069 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 5 Kohm, 5% Vishay
43C8069
Cw, 0.875 X 0.312, 5 Kohm, 5% Vishay 43C8069
CW, 0.875 x 0.312", 5 kOhm, 5%

CW, 0.875 x 0.312", 5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K000JS732 43C8069
Product Name Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 5 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details