Vishay Precision Group Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0055K000JE123

Description
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0055K000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0055K000JE123
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0055K000JE123
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 5K 5% E12 E3 Vishay - 70P0097 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 5K 5% E12 E3 Vishay
70P0097
Cw-5-3 5K 5% E12 E3 Vishay 70P0097
CW-5-3 5K 5% e12 E3

CW-5-3 5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K000JE123 70P0097
Product Name Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR36JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details