Vishay Precision Group Res Wirewound 59 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00559R00KE12

Description
Res Wirewound 59 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 59 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00559R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00559R00KE12
Res Wirewound 59 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00559R00KE12
Res Wirewound 59 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 59 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00559R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00559R00KE12
Wirewound Resistors 3110-CW00559R00KE12
CW-5 59 10% E12 e3

CW-5 59 10% E12 e3

Supplier's Site Datasheet
Cw-5 59 10% E12 E3 Vishay - 70P0353 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 59 10% E12 E3 Vishay
70P0353
Cw-5 59 10% E12 E3 Vishay 70P0353
CW-5 59 10% e12 E3

CW-5 59 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00559R00KE12 3110-CW00559R00KE12 70P0353
Product Name Res Wirewound 59 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 59 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details