Vishay Precision Group Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00558K50JE123

Description
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00558K50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00558K50JE123
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00558K50JE123
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 58.5K 5% E12 E3 Vishay - 70P0340 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 58.5K 5% E12 E3 Vishay
70P0340
Cw-5-3 58.5K 5% E12 E3 Vishay 70P0340
CW-5-3 58.5K 5% e12 E3

CW-5-3 58.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00558K50JE123 70P0340
Product Name Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 58.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers