Vishay Precision Group Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00558K50JB12

Description
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00558K50JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00558K50JB12
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00558K50JB12
Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00558K50JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00558K50JB12
Wirewound Resistors 3110-CW00558K50JB12
CW-5 58.5K 5% B12

CW-5 58.5K 5% B12

Supplier's Site Datasheet
Cw, 0.875 X 0.312, 58.5 Kohm, 5% Vishay - 43C8160 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 58.5 Kohm, 5% Vishay
43C8160
Cw, 0.875 X 0.312, 58.5 Kohm, 5% Vishay 43C8160
CW, 0.875 x 0.312", 58.5 kOhm, 5%

CW, 0.875 x 0.312", 58.5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00558K50JB12 3110-CW00558K50JB12 43C8160
Product Name Res Wirewound 58.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.875 X 0.312, 58.5 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details