Vishay Precision Group Res Wirewound 56 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00556R00KE733

Description
Res Wirewound 56 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 56 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00556R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00556R00KE733
Res Wirewound 56 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00556R00KE733
Res Wirewound 56 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 56 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 56 10% E73 E3 Vishay - 70P0306 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 56 10% E73 E3 Vishay
70P0306
Cw-5-3 56 10% E73 E3 Vishay 70P0306
CW-5-3 56 10% E73 e3

CW-5-3 56 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00556R00KE733 70P0306
Product Name Res Wirewound 56 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 56 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details