Vishay Precision Group Res Wirewound 562 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005562R0KE733

Description
Res Wirewound 562 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 562 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 562 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005562R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 562 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005562R0KE733
Res Wirewound 562 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005562R0KE733
Res Wirewound 562 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 562 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 562 10% E73 E3 Vishay - 70P0330 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 562 10% E73 E3 Vishay
70P0330
Cw-5-3 562 10% E73 E3 Vishay 70P0330
CW-5-3 562 10% E73 e3

CW-5-3 562 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005562R0KE733 70P0330
Product Name Res Wirewound 562 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 562 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details