Vishay Precision Group Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005560R0KE732

Description
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005560R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005560R0KE732
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005560R0KE732
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 560 10% E73 E3 Vishay - 70P0317 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 560 10% E73 E3 Vishay
70P0317
Cw-5-2 560 10% E73 E3 Vishay 70P0317
CW-5-2 560 10% E73 e3

CW-5-2 560 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005560R0KE732 70P0317
Product Name Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 560 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details