Vishay Precision Group Res Wirewound 560 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005560R0KE73

Description
Res Wirewound 560 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005560R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005560R0KE73
Res Wirewound 560 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005560R0KE73
Res Wirewound 560 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005560R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005560R0KE73
Wirewound Resistors 3110-CW005560R0KE73
CW-5 560 10% E73 e3

CW-5 560 10% E73 e3

Supplier's Site Datasheet
Cw-5 560 10% E73 E3 Vishay - 70P0316 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 560 10% E73 E3 Vishay
70P0316
Cw-5 560 10% E73 E3 Vishay 70P0316
CW-5 560 10% E73 e3

CW-5 560 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005560R0KE73 3110-CW005560R0KE73 70P0316
Product Name Res Wirewound 560 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 560 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details