Vishay Precision Group Res Wirewound 55 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00555R00KE733

Description
Res Wirewound 55 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 55 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 55 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00555R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00555R00KE733
Res Wirewound 55 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00555R00KE733
Res Wirewound 55 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 55 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 55 10% E73 E3 Vishay - 70P0288 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 55 10% E73 E3 Vishay
70P0288
Cw-5-3 55 10% E73 E3 Vishay 70P0288
CW-5-3 55 10% E73 e3

CW-5-3 55 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00555R00KE733 70P0288
Product Name Res Wirewound 55 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 55 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details