Vishay Precision Group Res Wirewound 51.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00551K50KE123

Description
Res Wirewound 51.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 51.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00551K50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00551K50KE123
Res Wirewound 51.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00551K50KE123
Res Wirewound 51.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 51.5K 10% E12 E3 Vishay - 70P0229 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 51.5K 10% E12 E3 Vishay
70P0229
Cw-5-3 51.5K 10% E12 E3 Vishay 70P0229
CW-5-3 51.5K 10% e12 E3

CW-5-3 51.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00551K50KE123 70P0229
Product Name Res Wirewound 51.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 51.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details