Vishay Precision Group Wirewound Resistors CW00551K50JS73

Description
CW-5 51.5K 5% S73
Request a Quote Datasheet
Description
CW-5 51.5K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00551K50JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00551K50JS73
Wirewound Resistors 3110-CW00551K50JS73
CW-5 51.5K 5% S73

CW-5 51.5K 5% S73

Supplier's Site Datasheet
Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00551K50JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00551K50JS73
Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00551K50JS73
Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 51.5 Kohm, 5% Vishay - 43C8133 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 51.5 Kohm, 5% Vishay
43C8133
Cw, 0.875 X 0.312, 51.5 Kohm, 5% Vishay 43C8133
CW, 0.875 x 0.312", 51.5 kOhm, 5%

CW, 0.875 x 0.312", 51.5 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00551K50JS73 CW00551K50JS73 43C8133
Product Name Wirewound Resistors Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 51.5 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 51500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623750-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.0700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details