Vishay Precision Group Res Wirewound 51K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00551K00JE733

Description
Res Wirewound 51K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 51K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00551K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00551K00JE733
Res Wirewound 51K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00551K00JE733
Res Wirewound 51K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 51K 5% E73 E3 Vishay - 70P0219 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 51K 5% E73 E3 Vishay
70P0219
Cw-5-3 51K 5% E73 E3 Vishay 70P0219
CW-5-3 51K 5% E73 e3

CW-5-3 51K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00551K00JE733 70P0219
Product Name Res Wirewound 51K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 51K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers