Vishay Precision Group Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00550R50JS732

Description
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550R50JS732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550R50JS732
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00550R50JS732
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 50.5 Ohm, 5% Vishay - 43C8116 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 50.5 Ohm, 5% Vishay
43C8116
Cw, 0.875 X 0.312, 50.5 Ohm, 5% Vishay 43C8116
CW, 0.875 x 0.312", 50.5 Ohm, 5%

CW, 0.875 x 0.312", 50.5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550R50JS732 43C8116
Product Name Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 50.5 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details