Vishay Precision Group Wirewound Resistors CW00550R50JE73

Description
CW-5 50.5 5% E73 e3
Request a Quote Datasheet
Description
CW-5 50.5 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00550R50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00550R50JE73
Wirewound Resistors 3110-CW00550R50JE73
CW-5 50.5 5% E73 e3

CW-5 50.5 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550R50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550R50JE73
Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550R50JE73
Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 50.5 5% E73 E3 Vishay - 70P0197 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 50.5 5% E73 E3 Vishay
70P0197
Cw-5 50.5 5% E73 E3 Vishay 70P0197
CW-5 50.5 5% E73 e3

CW-5 50.5 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00550R50JE73 CW00550R50JE73 70P0197
Product Name Wirewound Resistors Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 50.5 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers