Vishay Precision Group Res Wirewound 50 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550R00JS733

Description
Res Wirewound 50 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550R00JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550R00JS733
Res Wirewound 50 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550R00JS733
Res Wirewound 50 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 50 Ohm, 5% Vishay - 43C8114 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 50 Ohm, 5% Vishay
43C8114
Cw, 0.875 X 0.312, 50 Ohm, 5% Vishay 43C8114
CW, 0.875 x 0.312", 50 Ohm, 5%

CW, 0.875 x 0.312", 50 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550R00JS733 43C8114
Product Name Res Wirewound 50 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 50 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details