Vishay Precision Group Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00550R00JE122

Description
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00550R00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00550R00JE122
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00550R00JE122
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 50 5% E12 E3 Vishay - 70P0184 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 50 5% E12 E3 Vishay
70P0184
Cw-5-2 50 5% E12 E3 Vishay 70P0184
CW-5-2 50 5% e12 E3

CW-5-2 50 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550R00JE122 70P0184
Product Name Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 50 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details