Vishay Precision Group Wirewound Resistors CW00550K00KE73

Description
CW-5 50K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 50K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00550K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00550K00KE73
Wirewound Resistors 3110-CW00550K00KE73
CW-5 50K 10% E73 e3

CW-5 50K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550K00KE73
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550K00KE73
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 50K 10% E73 E3 Vishay - 70P0182 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 50K 10% E73 E3 Vishay
70P0182
Cw-5 50K 10% E73 E3 Vishay 70P0182
CW-5 50K 10% E73 e3

CW-5 50K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00550K00KE73 CW00550K00KE73 70P0182
Product Name Wirewound Resistors Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 50K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details