Vishay Precision Group Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00550K00KE123

Description
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00550K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00550K00KE123
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00550K00KE123
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 50K 10% E12 E3 Vishay - 70P0181 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 50K 10% E12 E3 Vishay
70P0181
Cw-5-3 50K 10% E12 E3 Vishay 70P0181
CW-5-3 50K 10% e12 E3

CW-5-3 50K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550K00KE123 70P0181
Product Name Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 50K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers