Vishay Precision Group Wirewound Resistors CW00550K00KE12

Description
CW-5 50K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 50K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00550K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00550K00KE12
Wirewound Resistors 3110-CW00550K00KE12
CW-5 50K 10% E12 e3

CW-5 50K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00550K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00550K00KE12
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00550K00KE12
Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 50K 10% E12 E3 Vishay - 70P0180 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 50K 10% E12 E3 Vishay
70P0180
Cw-5 50K 10% E12 E3 Vishay 70P0180
CW-5 50K 10% e12 E3

CW-5 50K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00550K00KE12 CW00550K00KE12 70P0180
Product Name Wirewound Resistors Res Wirewound 50K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 50K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details