Vishay Precision Group Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550K00JS733

Description
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550K00JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550K00JS733
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550K00JS733
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 50 Kohm, 5% Vishay - 43C8109 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 50 Kohm, 5% Vishay
43C8109
Cw, 0.875 X 0.312, 50 Kohm, 5% Vishay 43C8109
CW, 0.875 x 0.312", 50 kOhm, 5%

CW, 0.875 x 0.312", 50 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550K00JS733 43C8109
Product Name Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 50 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details