Vishay Precision Group Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550K00HS733

Description
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550K00HS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550K00HS733
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550K00HS733
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 50K 3% S73 Vishay - 23M4442 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 50K 3% S73 Vishay
23M4442
Cw-5-3 50K 3% S73 Vishay 23M4442
CW-5-3 50K 3% S73

CW-5-3 50K 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550K00HS733 23M4442
Product Name Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 50K 3% S73 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers