Vishay Precision Group Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550K00HS73

Description
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550K00HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550K00HS73
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550K00HS73
Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 50 Kohm, 3% Vishay - 43C8104 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 50 Kohm, 3% Vishay
43C8104
Cw, 0.875 X 0.312, 50 Kohm, 3% Vishay 43C8104
CW, 0.875 x 0.312", 50 kOhm, 3%

CW, 0.875 x 0.312", 50 kOhm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550K00HS73 43C8104
Product Name Res Wirewound 50K Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 50 Kohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers