Vishay Precision Group Wirewound Resistors CW005500R0KE73

Description
CW-5 500 10% E73 e3
Request a Quote Datasheet
Description
CW-5 500 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005500R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005500R0KE73
Wirewound Resistors 3110-CW005500R0KE73
CW-5 500 10% E73 e3

CW-5 500 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005500R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005500R0KE73
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005500R0KE73
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 500 10% E73 E3 Vishay - 70P0213 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 500 10% E73 E3 Vishay
70P0213
Cw-5 500 10% E73 E3 Vishay 70P0213
CW-5 500 10% E73 e3

CW-5 500 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005500R0KE73 CW005500R0KE73 70P0213
Product Name Wirewound Resistors Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 500 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details