Vishay Precision Group Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005500R0KB12

Description
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005500R0KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005500R0KB12
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005500R0KB12
Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005500R0KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005500R0KB12
Wirewound Resistors 3110-CW005500R0KB12
CW-5 500 10% B12

CW-5 500 10% B12

Supplier's Site Datasheet
Cw, 0.875 X 0.312, 500 Ohm, 10% Vishay - 43C8127 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 500 Ohm, 10% Vishay
43C8127
Cw, 0.875 X 0.312, 500 Ohm, 10% Vishay 43C8127
CW, 0.875 x 0.312", 500 Ohm, 10%

CW, 0.875 x 0.312", 500 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005500R0KB12 3110-CW005500R0KB12 43C8127
Product Name Res Wirewound 500 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.875 X 0.312, 500 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers