Vishay Precision Group Res Wirewound 500 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005500R0JS733

Description
Res Wirewound 500 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005500R0JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005500R0JS733
Res Wirewound 500 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005500R0JS733
Res Wirewound 500 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 500 Ohm, 5% Vishay - 43C8126 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 500 Ohm, 5% Vishay
43C8126
Cw, 0.875 X 0.312, 500 Ohm, 5% Vishay 43C8126
CW, 0.875 x 0.312", 500 Ohm, 5%

CW, 0.875 x 0.312", 500 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005500R0JS733 43C8126
Product Name Res Wirewound 500 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 500 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details