Vishay Precision Group Res Wirewound 4.75 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0054R750KE122

Description
Res Wirewound 4.75 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.75 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.75 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0054R750KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.75 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0054R750KE122
Res Wirewound 4.75 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0054R750KE122
Res Wirewound 4.75 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.75 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 4.75 10% E12 E3 Vishay - 69P9892 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 4.75 10% E12 E3 Vishay
69P9892
Cw-5-2 4.75 10% E12 E3 Vishay 69P9892
CW-5-2 4.75 10% e12 E3

CW-5-2 4.75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054R750KE122 69P9892
Product Name Res Wirewound 4.75 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-2 4.75 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details