Vishay Precision Group Res Wirewound 4.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0054R700KE73

Description
Res Wirewound 4.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0054R700KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0054R700KE73
Res Wirewound 4.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0054R700KE73
Res Wirewound 4.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0054R700KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054R700KE73
Wirewound Resistors 3110-CW0054R700KE73
CW-5 4.7 10% E73 e3

CW-5 4.7 10% E73 e3

Supplier's Site Datasheet
Cw-5 4.7 10% E73 E3 Vishay - 69P9882 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 4.7 10% E73 E3 Vishay
69P9882
Cw-5 4.7 10% E73 E3 Vishay 69P9882
CW-5 4.7 10% E73 e3

CW-5 4.7 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0054R700KE73 3110-CW0054R700KE73 69P9882
Product Name Res Wirewound 4.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 4.7 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details