Vishay Precision Group Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0054R700KE122

Description
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0054R700KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0054R700KE122
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0054R700KE122
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 4.7 10% E12 E3 Vishay - 69P9880 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 4.7 10% E12 E3 Vishay
69P9880
Cw-5-2 4.7 10% E12 E3 Vishay 69P9880
CW-5-2 4.7 10% e12 E3

CW-5-2 4.7 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054R700KE122 69P9880
Product Name Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-2 4.7 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers