Vishay Precision Group Res Wirewound 4.64 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0054R640KE733

Description
Res Wirewound 4.64 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.64 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0054R640KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0054R640KE733
Res Wirewound 4.64 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0054R640KE733
Res Wirewound 4.64 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 4.64 10% E73 E3 Vishay - 69P9872 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 4.64 10% E73 E3 Vishay
69P9872
Cw-5-3 4.64 10% E73 E3 Vishay 69P9872
CW-5-3 4.64 10% E73 e3

CW-5-3 4.64 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054R640KE733 69P9872
Product Name Res Wirewound 4.64 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 4.64 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details