Vishay Precision Group Res Wirewound 4.64 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0054R640JE733

Description
Res Wirewound 4.64 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.64 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0054R640JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0054R640JE733
Res Wirewound 4.64 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0054R640JE733
Res Wirewound 4.64 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 4.64 5% E73 E3 Vishay - 69P9866 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 4.64 5% E73 E3 Vishay
69P9866
Cw-5-3 4.64 5% E73 E3 Vishay 69P9866
CW-5-3 4.64 5% E73 e3

CW-5-3 4.64 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054R640JE733 69P9866
Product Name Res Wirewound 4.64 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 4.64 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details