Vishay Precision Group Res Wirewound 4.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K600JE732

Description
Res Wirewound 4.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0054K600JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0054K600JE732
Res Wirewound 4.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K600JE732
Res Wirewound 4.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 4.6K 5% E73 E3 Vishay - 69P9806 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 4.6K 5% E73 E3 Vishay
69P9806
Cw-5-2 4.6K 5% E73 E3 Vishay 69P9806
CW-5-2 4.6K 5% E73 e3

CW-5-2 4.6K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K600JE732 69P9806
Product Name Res Wirewound 4.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 4.6K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details