Vishay Intertechnology, Inc. Wirewound Resistors CW0054K600JB12

Description
CW-5 4.6K 5% B12
Request a Quote Datasheet
Description
CW-5 4.6K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0054K600JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K600JB12
Wirewound Resistors 3110-CW0054K600JB12
CW-5 4.6K 5% B12

CW-5 4.6K 5% B12

Supplier's Site Datasheet
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K600JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K600JB12
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K600JB12
Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0054K600JB12 CW0054K600JB12
Product Name Wirewound Resistors Res Wirewound 4.6K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 4600 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers