Vishay Precision Group Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K500JE733

Description
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0054K500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0054K500JE733
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K500JE733
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 4.5K 5% E73 E3 Vishay - 69P9795 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 4.5K 5% E73 E3 Vishay
69P9795
Cw-5-3 4.5K 5% E73 E3 Vishay 69P9795
CW-5-3 4.5K 5% E73 e3

CW-5-3 4.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K500JE733 69P9795
Product Name Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 4.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details