Vishay Precision Group Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K500JE73

Description
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0054K500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0054K500JE73
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K500JE73
Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0054K500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K500JE73
Wirewound Resistors 3110-CW0054K500JE73
CW-5 4.5K 5% E73 e3

CW-5 4.5K 5% E73 e3

Supplier's Site Datasheet
Cw-5 4.5K 5% E73 E3 Vishay - 69P9793 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 4.5K 5% E73 E3 Vishay
69P9793
Cw-5 4.5K 5% E73 E3 Vishay 69P9793
CW-5 4.5K 5% E73 e3

CW-5 4.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0054K500JE73 3110-CW0054K500JE73 69P9793
Product Name Res Wirewound 4.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 4.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers