Vishay Precision Group Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K500JE122

Description
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K500JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K500JE122
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K500JE122
Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 4.5K 5% E12 E3 Vishay - 69P9791 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 4.5K 5% E12 E3 Vishay
69P9791
Cw-5-2 4.5K 5% E12 E3 Vishay 69P9791
CW-5-2 4.5K 5% e12 E3

CW-5-2 4.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K500JE122 69P9791
Product Name Res Wirewound 4.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 4.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details