Vishay Precision Group Res Wirewound 4.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K300KE123

Description
Res Wirewound 4.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K300KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K300KE123
Res Wirewound 4.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K300KE123
Res Wirewound 4.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 4.3K 10% E12 E3 Vishay - 69P9786 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 4.3K 10% E12 E3 Vishay
69P9786
Cw-5-3 4.3K 10% E12 E3 Vishay 69P9786
CW-5-3 4.3K 10% e12 E3

CW-5-3 4.3K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K300KE123 69P9786
Product Name Res Wirewound 4.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 4.3K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details