Vishay Precision Group Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K300JE73

Description
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0054K300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0054K300JE73
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K300JE73
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0054K300JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K300JE73
Wirewound Resistors 3110-CW0054K300JE73
CW-5 4.3K 5% E73 e3

CW-5 4.3K 5% E73 e3

Supplier's Site Datasheet
Cw-5 4.3K 5% E73 E3 Vishay - 69P9781 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 4.3K 5% E73 E3 Vishay
69P9781
Cw-5 4.3K 5% E73 E3 Vishay 69P9781
CW-5 4.3K 5% E73 e3

CW-5 4.3K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0054K300JE73 3110-CW0054K300JE73 69P9781
Product Name Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 4.3K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details